Lapp Tannehill NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 19 Strand - Brown KLTET24-19-1

Description
This NEMA HP-3 (M16878/5BEE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0047-1B AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2
Description
This NEMA HP-3 (M16878/5BEE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0047-1B AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 19 Strand - Brown - KLTET24-19-1 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 19 Strand - Brown
KLTET24-19-1
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 19 Strand - Brown KLTET24-19-1
This NEMA HP-3 (M16878/5BEE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0047-1B AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2

This NEMA HP-3 (M16878/5BEE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0047-1B AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTET24-19-1
Product Name NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 19 Strand - Brown
Approvals UL Listing Mark; UL 1371
Nominal Diameter 0.0360 inch (0.9144 mm)
Wire Weight 0.0020 to 2 lbs/ft (0.0030 to 2.98 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details