This NEMA HP-3 (M16878/4BCB8) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in a gray jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0102-8B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 NOMINAL OD (MM) : 0.889 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 2
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTE28-7-8 |
| Product Name | NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 28 AWG 7 Strand - Gray |
| Approvals | UL Listing Mark; UL 1213 |
| Nominal Diameter | 0.0350 inch (0.8890 mm) |
| Wire Weight | 0.0020 to 2 lbs/ft (0.0030 to 2.98 g/mm) |
| Rated Temperature | 200 C (392 F) |