Lapp Tannehill THHN Building Wire - 10 AWG - Orange - Solid Conductor KLTTHHN10-1-3

Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, orange Solid Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37
Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, orange Solid Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37

Suppliers

Company
Product
Description
Supplier Links
THHN Building Wire - 10 AWG - Orange - Solid Conductor - KLTTHHN10-1-3 - Lapp Tannehill
Savage, MN, United States
THHN Building Wire - 10 AWG - Orange - Solid Conductor
KLTTHHN10-1-3
THHN Building Wire - 10 AWG - Orange - Solid Conductor KLTTHHN10-1-3
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, orange Solid Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37

THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, orange Solid Conductor


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTTHHN10-1-3
Product Name THHN Building Wire - 10 AWG - Orange - Solid Conductor
Approvals UL Listing Mark; UL 83 UL 1063
Rated Voltage 600 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Wire Weight 0.0370 to 37 lbs/ft (0.0551 to 55.06 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details