Lapp Tannehill THHN Building Wire - 10 AWG - Black - Solid Conductor KLTTHHN10-1-0

Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, black Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 115956 BLACK AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37
Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, black Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 115956 BLACK AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37

Suppliers

Company
Product
Description
Supplier Links
THHN Building Wire - 10 AWG - Black - Solid Conductor - KLTTHHN10-1-0 - Lapp Tannehill
Savage, MN, United States
THHN Building Wire - 10 AWG - Black - Solid Conductor
KLTTHHN10-1-0
THHN Building Wire - 10 AWG - Black - Solid Conductor KLTTHHN10-1-0
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, black Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 115956 BLACK AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37

THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge, black Solid Conductor


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 115956 BLACK AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 30 AMPACITY @ 75°C : 30 AMPACITY @ 90C : 30 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 37

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTTHHN10-1-0
Product Name THHN Building Wire - 10 AWG - Black - Solid Conductor
Approvals UL Listing Mark; UL 83 UL 1063
Rated Voltage 600 volts
Wire Weight 0.0370 to 37 lbs/ft (0.0551 to 55.06 g/mm)
Rated Temperature 60 to 90 C (140 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details