Lapp Tannehill TFFN Fixture Wire - 18 AWG - Black - Stranded Conductor KLTTFFN18-16-0

Description
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Black - Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1816BTFFN-0-2.5M AVAILABILITY : In Stock TYPE : TFFN AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.10 JACKET THICKNESS (IN) : 0.004 INSULATION THICKNESS (IN) : 0.015 INSULATION THICKNESS (MM) : 0.381 NOMINAL OD (IN) : 0.085 NOMINAL OD (MM) : 2.159 TEMPERATURE : 194°F (90°C) VOLTAGE : 600V AMPERAGE (AMPS) : 6 ENVIRONMENTAL : Heat moisture oil and gasoline resistant WEIGHT LBS/MFT : 7
Description
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Black - Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1816BTFFN-0-2.5M AVAILABILITY : In Stock TYPE : TFFN AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.10 JACKET THICKNESS (IN) : 0.004 INSULATION THICKNESS (IN) : 0.015 INSULATION THICKNESS (MM) : 0.381 NOMINAL OD (IN) : 0.085 NOMINAL OD (MM) : 2.159 TEMPERATURE : 194°F (90°C) VOLTAGE : 600V AMPERAGE (AMPS) : 6 ENVIRONMENTAL : Heat moisture oil and gasoline resistant WEIGHT LBS/MFT : 7

Suppliers

Company
Product
Description
Supplier Links
TFFN Fixture Wire - 18 AWG - Black - Stranded Conductor - KLTTFFN18-16-0 - Lapp Tannehill
Savage, MN, United States
TFFN Fixture Wire - 18 AWG - Black - Stranded Conductor
KLTTFFN18-16-0
TFFN Fixture Wire - 18 AWG - Black - Stranded Conductor KLTTFFN18-16-0
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Black - Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1816BTFFN-0-2.5M AVAILABILITY : In Stock TYPE : TFFN AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.10 JACKET THICKNESS (IN) : 0.004 INSULATION THICKNESS (IN) : 0.015 INSULATION THICKNESS (MM) : 0.381 NOMINAL OD (IN) : 0.085 NOMINAL OD (MM) : 2.159 TEMPERATURE : 194°F (90°C) VOLTAGE : 600V AMPERAGE (AMPS) : 6 ENVIRONMENTAL : Heat moisture oil and gasoline resistant WEIGHT LBS/MFT : 7

This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Black - Stranded Conductor


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1816BTFFN-0-2.5M AVAILABILITY : In Stock TYPE : TFFN AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.10 JACKET THICKNESS (IN) : 0.004 INSULATION THICKNESS (IN) : 0.015 INSULATION THICKNESS (MM) : 0.381 NOMINAL OD (IN) : 0.085 NOMINAL OD (MM) : 2.159 TEMPERATURE : 194°F (90°C) VOLTAGE : 600V AMPERAGE (AMPS) : 6 ENVIRONMENTAL : Heat moisture oil and gasoline resistant WEIGHT LBS/MFT : 7

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTTFFN18-16-0
Product Name TFFN Fixture Wire - 18 AWG - Black - Stranded Conductor
Rated Voltage 600 volts
Nominal Diameter 0.0850 inch (2.16 mm)
Wire Weight 0.0070 to 7 lbs/ft (0.0104 to 10.42 g/mm)
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details