Lapp Tannehill THHN Building Wire - 4 AWG - Orange - Stranded Conductor KLTTHHN4-19-3

Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, orange Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : THHN4-19 ORANGE AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152
Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, orange Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : THHN4-19 ORANGE AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152

Suppliers

Company
Product
Description
Supplier Links
THHN Building Wire - 4 AWG - Orange - Stranded Conductor - KLTTHHN4-19-3 - Lapp Tannehill
Savage, MN, United States
THHN Building Wire - 4 AWG - Orange - Stranded Conductor
KLTTHHN4-19-3
THHN Building Wire - 4 AWG - Orange - Stranded Conductor KLTTHHN4-19-3
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, orange Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : THHN4-19 ORANGE AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152

THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, orange Stranded Conductor


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : THHN4-19 ORANGE AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Orange JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTTHHN4-19-3
Product Name THHN Building Wire - 4 AWG - Orange - Stranded Conductor
Approvals UL Listing Mark; UL 83 UL 1063
Rated Voltage 600 volts
Nominal Diameter 0.3180 inch (8.08 mm)
Wire Weight 0.1520 to 152 lbs/ft (0.2262 to 226 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-6550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details