Lapp Tannehill NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 28 AWG 7 Strand - Violet KLTEE28-7-7

Description
This NEMA HP-3 (M16878/5BKE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 2
Description
This NEMA HP-3 (M16878/5BKE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 2

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 28 AWG 7 Strand - Violet - KLTEE28-7-7 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 28 AWG 7 Strand - Violet
KLTEE28-7-7
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 28 AWG 7 Strand - Violet KLTEE28-7-7
This NEMA HP-3 (M16878/5BKE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 2

This NEMA HP-3 (M16878/5BKE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in a violet jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.045 NOMINAL OD (MM) : 1.143 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTEE28-7-7
Product Name NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 28 AWG 7 Strand - Violet
Approvals UL Listing Mark; UL 1180
Nominal Diameter 0.0450 inch (1.14 mm)
Wire Weight 0.0020 to 2 lbs/ft (0.0030 to 2.98 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Stranded Hookup Wire - CW5052-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details