Lapp Tannehill NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Orange KLTEE14-19-3

Description
This NEMA HP-3 (M16878/4BDE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17
Description
This NEMA HP-3 (M16878/4BDE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Orange - KLTEE14-19-3 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Orange
KLTEE14-19-3
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Orange KLTEE14-19-3
This NEMA HP-3 (M16878/4BDE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17

This NEMA HP-3 (M16878/4BDE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTEE14-19-3
Product Name NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Orange
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 0.0170 to 17 lbs/ft (0.0253 to 25.3 g/mm)
Rated Temperature 200 C (392 F)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 117861-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details