This NEMA HP-3 (M16878/4BEE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands in a white jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H5029-9 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.145 NOMINAL OD (MM) : 3.683 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 37
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTEE10-37-9 |
| Product Name | NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 10 AWG 37 Strand - White |
| Nominal Diameter | 0.1450 inch (3.68 mm) |
| Wire Weight | 0.0370 to 37 lbs/ft (0.0551 to 55.06 g/mm) |
| Rated Temperature | 200 C (392 F) |
| Wire Insulation | Teflon; PTFE |