Lapp Tannehill NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Violet KLTEE14-19-7

Description
This NEMA HP-3 (M16878/4BEB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-7 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17
Description
This NEMA HP-3 (M16878/4BEB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-7 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Violet - KLTEE14-19-7 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Violet
KLTEE14-19-7
NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Violet KLTEE14-19-7
This NEMA HP-3 (M16878/4BEB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-7 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17

This NEMA HP-3 (M16878/4BEB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1391-7 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.6924 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTEE14-19-7
Product Name NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 14 AWG 19 Strand - Violet
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 0.0170 to 17 lbs/ft (0.0253 to 25.3 g/mm)
Rated Temperature 200 C (392 F)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details
Hook Up Wire - 1793213001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details