Lapp Tannehill NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 30 AWG 7 Strand - Red KLTET30-7-2

Description
This NEMA HP-3 (M16878/6BGE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1077102 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 NOMINAL OD (MM) : 0.6096 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 1
Description
This NEMA HP-3 (M16878/6BGE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1077102 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 NOMINAL OD (MM) : 0.6096 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 1

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 30 AWG 7 Strand - Red - KLTET30-7-2 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 30 AWG 7 Strand - Red
KLTET30-7-2
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 30 AWG 7 Strand - Red KLTET30-7-2
This NEMA HP-3 (M16878/6BGE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1077102 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 NOMINAL OD (MM) : 0.6096 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 1

This NEMA HP-3 (M16878/6BGE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in a red jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1077102 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 NOMINAL OD (MM) : 0.6096 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTET30-7-2
Product Name NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 30 AWG 7 Strand - Red
Approvals UL Listing Mark; UL 1371
Nominal Diameter 0.0240 inch (0.6096 mm)
Wire Weight 1.00E-3 to 1 lbs/ft (0.0015 to 1.49 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 037454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 155-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details