This NEMA HP-3 (M16878/5BEB1 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a white jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0047-9B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTET24-19-9 |
| Product Name | NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 19 Strand - White |
| Approvals | UL Listing Mark; UL 1371 |
| Nominal Diameter | 0.0360 inch (0.9144 mm) |
| Wire Weight | 0.0020 to 2 lbs/ft (0.0030 to 2.98 g/mm) |
| Rated Temperature | 200 C (392 F) |