Lapp Tannehill NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 20 AWG 19 Strand - Brown KLTET20-19-1

Description
This NEMA HP-3 (M16878/5BGB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1420-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 NOMINAL OD (MM) : 1.27 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 5
Description
This NEMA HP-3 (M16878/5BGB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1420-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 NOMINAL OD (MM) : 1.27 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 5

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 20 AWG 19 Strand - Brown - KLTET20-19-1 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 20 AWG 19 Strand - Brown
KLTET20-19-1
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 20 AWG 19 Strand - Brown KLTET20-19-1
This NEMA HP-3 (M16878/5BGB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1420-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 NOMINAL OD (MM) : 1.27 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 5

This NEMA HP-3 (M16878/5BGB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in a brown jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1420-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 NOMINAL OD (MM) : 1.27 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 5

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTET20-19-1
Product Name NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 20 AWG 19 Strand - Brown
Approvals UL Listing Mark; UL 1371
Nominal Diameter 0.0500 inch (1.27 mm)
Wire Weight 0.0050 to 5 lbs/ft (0.0074 to 7.44 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details