Lapp Tannehill NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 6 AWG 133 Strand - Yellow KLTEE6-133-4

Description
This NEMA HP-3 (M16878/5BHE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a yellow jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.263 NOMINAL OD (MM) : 6.6802 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45
Description
This NEMA HP-3 (M16878/5BHE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a yellow jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.263 NOMINAL OD (MM) : 6.6802 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 6 AWG 133 Strand - Yellow - KLTEE6-133-4 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 6 AWG 133 Strand - Yellow
KLTEE6-133-4
NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 6 AWG 133 Strand - Yellow KLTEE6-133-4
This NEMA HP-3 (M16878/5BHE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a yellow jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.263 NOMINAL OD (MM) : 6.6802 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45

This NEMA HP-3 (M16878/5BHE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a yellow jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.263 NOMINAL OD (MM) : 6.6802 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTEE6-133-4
Product Name NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 6 AWG 133 Strand - Yellow
Nominal Diameter 0.2630 inch (6.68 mm)
Wire Weight 0.0450 to 45 lbs/ft (0.0670 to 66.96 g/mm)
Rated Temperature 200 C (392 F)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1594793001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details