This NEMA HP-3 (M16878/4BEB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands in a green jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.125 NOMINAL OD (MM) : 3.175 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 25
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTEE12-19-5 |
| Product Name | NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 12 AWG 19 Strand - Green |
| Nominal Diameter | 0.1250 inch (3.17 mm) |
| Wire Weight | 0.0250 to 25 lbs/ft (0.0372 to 37.2 g/mm) |
| Rated Temperature | 200 C (392 F) |
| Wire Insulation | Teflon; PTFE |