Lapp Tannehill THHN Building Wire - 4 AWG - Black - Stranded Conductor KLTTHHN4-19-0

Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, black Stranded Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152
Description
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, black Stranded Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152

Suppliers

Company
Product
Description
Supplier Links
THHN Building Wire - 4 AWG - Black - Stranded Conductor - KLTTHHN4-19-0 - Lapp Tannehill
Savage, MN, United States
THHN Building Wire - 4 AWG - Black - Stranded Conductor
KLTTHHN4-19-0
THHN Building Wire - 4 AWG - Black - Stranded Conductor KLTTHHN4-19-0
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, black Stranded Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152

THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge, black Stranded Conductor


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : THHN AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.15 JACKET THICKNESS (IN) : 0.006 INSULATION THICKNESS (IN) : 0.04 INSULATION THICKNESS (MM) : 1.016 NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 TEMPERATURE : 140°F (60°C) 167°F (75°C) 194°F (90°C) VOLTAGE : 600V AMPACITY @ 60°C : 70 AMPACITY @ 75°C : 85 AMPACITY @ 90C : 95 UL STYLE / STANDARD : UL 83 UL 1063 ENVIRONMENTAL : Heat moisture oil gasoline and sunlight resistant WEIGHT LBS/MFT : 152

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTTHHN4-19-0
Product Name THHN Building Wire - 4 AWG - Black - Stranded Conductor
Approvals UL Listing Mark; UL 83 UL 1063
Rated Voltage 600 volts
Nominal Diameter 0.3180 inch (8.08 mm)
Wire Weight 0.1520 to 152 lbs/ft (0.2262 to 226 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details