This NEMA HP-3 (M16878/6BGE5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in a blue jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1077106 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 NOMINAL OD (MM) : 0.6096 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 1
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTET30-7-6 |
| Product Name | NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 30 AWG 7 Strand - Blue |
| Approvals | UL Listing Mark; UL 1371 |
| Nominal Diameter | 0.0240 inch (0.6096 mm) |
| Wire Weight | 1.00E-3 to 1 lbs/ft (0.0015 to 1.49 g/mm) |
| Rated Temperature | 200 C (392 F) |