Lapp Tannehill NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 8 AWG 133 Strand - Green KLTEE8-133-5

Description
This NEMA HP-3 (M16878/5BGE7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a green jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : EE8-133-5 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 NOMINAL OD (MM) : 5.3086 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45
Description
This NEMA HP-3 (M16878/5BGE7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a green jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : EE8-133-5 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 NOMINAL OD (MM) : 5.3086 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 8 AWG 133 Strand - Green - KLTEE8-133-5 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 8 AWG 133 Strand - Green
KLTEE8-133-5
NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 8 AWG 133 Strand - Green KLTEE8-133-5
This NEMA HP-3 (M16878/5BGE7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a green jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : EE8-133-5 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 NOMINAL OD (MM) : 5.3086 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45

This NEMA HP-3 (M16878/5BGE7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a green jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : EE8-133-5 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 NOMINAL OD (MM) : 5.3086 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTEE8-133-5
Product Name NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 8 AWG 133 Strand - Green
Nominal Diameter 0.2090 inch (5.31 mm)
Wire Weight 0.0450 to 45 lbs/ft (0.0670 to 66.96 g/mm)
Rated Temperature 200 C (392 F)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 26-10546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details