Lapp Tannehill NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 7 Strand - Yellow KLTET24-7-4

Description
This NEMA HP-3 (M16878/5BEB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a yellow jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ET 24 7 4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2
Description
This NEMA HP-3 (M16878/5BEB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a yellow jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ET 24 7 4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 7 Strand - Yellow - KLTET24-7-4 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 7 Strand - Yellow
KLTET24-7-4
NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 7 Strand - Yellow KLTET24-7-4
This NEMA HP-3 (M16878/5BEB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a yellow jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ET 24 7 4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2

This NEMA HP-3 (M16878/5BEB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a yellow jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ET 24 7 4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 NOMINAL OD (MM) : 0.9144 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTET24-7-4
Product Name NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 24 AWG 7 Strand - Yellow
Approvals UL Listing Mark; UL 1371
Nominal Diameter 0.0360 inch (0.9144 mm)
Wire Weight 0.0020 to 2 lbs/ft (0.0030 to 2.98 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details