Powell Electronics, Inc. Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1.5X2 | |
| 10 100 BASE-T TRANSFORMER 500pcs,reel | |
| 10/100/1000 BASE-T TRANSFORMER MODULES R | |
| 100/120 220/240V | |
| 1000VA PLUG IN ISOLATED | |
| 100V/120V/240V | |
| 115/230V SER.10V@50APAR.5@100 A | |
| 115V 50/60Hz 1020VCT 180VA | |
| 115V 50/60Hz 1020VCT 200VA | |
| 115V 50/60Hz 1020VCT 510VA | |
| 115V 50/60Hz 1250VCT 235VA | |
| 115V 50/60Hz 1250VCT 370VA | |
| 115V 50/60Hz 1250VCT 625VA | |
| 115V 50/60Hz 1500VCT 345VA | |
| 115V 50/60Hz 1780VCT 312VA | |
| 115V 50/60Hz 2000VCT 210VA | |
| 115V 50/60Hz 2500VCT 500VA | |
| 115V 50/60Hz 2500VCT 750VA | |
| 115V 50/60Hz 3000VCT 1200VA | |
| 115V 50/60Hz 3000VCT 735VA | |
| 115V 50/60Hz 3500VCT 1400VA | |
| 115V 50/60Hz 750VCT 110VA | |
| 115V 50/60Hz 850VCT 130VA | |
| 117/234V 10VCT 17.5A 175VA | |
| 117/234V 5 VCT 30A 150VA | |
| 117/234V 50/60Hz 1020VCT | |
| 117/234V 50/60Hz 1250VCT | |
| 117/234V 50/60Hz 1500VCT | |
| 117/234V 50/60Hz 1780VCT | |
| 117/234V 50/60Hz 2000VCT | |
| 117/234V 50/60Hz 2500VCT | |
| 117/234V 50/60Hz 3500VCT | |
| 117/234V 50/60Hz 750VCT | |
| 117/234V 50/60Hz 850VCT | |
| 117/234V 6.3VCT 16A 100.8VA | |
| 117/234V 6.3VCT 20A 126VA | |
| 117/234V 6.3VCT 25A 157.5VA | |
| 117/234V S.24VCT 10A P.12V 20A | |
| 117/234V S.24VCT 15A P.12V 30A | |
| 117/234V S.24VCT 20A P.12V 40A | |
| 117/234V, 5VCT 250VA | |
| 117V, 50/60, 125V@15MA,12.6@3A | |
| 117V,50/60, 370-0-370,60MA | |
| 175-0-175,98V, 6.3VCT | |
| 186-0-186V@.4A, 6.3VCT@4A,56V | |
| 20mH @ 4A SER, 5mH @ 8A PAR | |
| 240,50Hz-330V/6.6V/2 0.5V 15W | |
| 240V , 50 HZ 440VDC / 6.6V | |
| 240V @ 50/60 Hz | |
| 240V, 50 HZ - 450VDC / 6.3V | |
| 240V,50 HZ-306VDC / 6.6V 1.05A | |
| 245-0-245,5V@0.09A,6 .3VCT,1.1A | |
| 250 VA PLUG IN ISOLATED | |
| 250-0-250,5V@2A, 6.3VCT@2.5A | |
| 25VA 120V | |
| 25VA 208V | |
| 25VA 347V | |
| 25VA 480V | |
| 25VA 600V | |
| 260-0-260,90MA, 6.3V@4A,50/60 | |
| 260-0-260,90MA,6.3V@ 4A,50/60 | |
| 290-0-290 140mA, 6.3 2A | |
| 2X120V PRI.TXMA, AC30 RE ISSUE | |
| 306VDC / 6.6V 1.05A | |
| 313V-0-313V @.132A , 6.3VCT@4A | |
| 325-0-325, 6.3VCT@4.5A | |
| 325-0-325, 6.3VCT@4A | |
| 325-0-325,5V@2A, 6.3VCT@2A | |
| 325-0-325,5V@2A,6.3V CT@2A,40MA | |
| 325-0-325,5V@3A, 6.3VCT@2A | |
| 325-0-325,5V@3A, 6.3VCT@3A | |
| 325-0-325,5V@3A, 6.3VCT@4A | |
| 325-0-325,5V@3A, 6.3VCT@5A | |
| 330-0-330, 6.3V@4A, 5V@4A | |
| 330-0-330, 6.5VCT@3.15A | |
| 330-0-330,5V@2A, 6.3V @2A | |
| 330VDC 68mA/6.6V/20.5V 15W | |
| 335-0-335, 6.5VCT@5.5A | |
| 345-0-345, 6.3VCT@5A | |
| 350-0-350, 5V@2A, 6.3VCT@3A | |
| 350-0-350,5V@2A, 6.3VCT@3A, | |
| 352VCT AC/56VAC/6.3VAC | |
| 352VCT AC/6.3V/25V | |
| 35VA 6.3V 2.0A | |
| 360-0-360, 5V@3A, 6.3VCT@3.5A | |
| 364VCT,@1A, 53@1A, 6.3VCT 7A | |
| 40mH @ 2A SER, 10mH @ 4A PAR | |
| 440VDC / 6.6V | |
| 450VDC / 6.3V | |
| 500VA PLUG IN ISOLATED | |
| 50VA 120V | |
| 50VA 208V | |
| 50VA 24V PRIMARY | |
| 50VA 347V | |
| 50VA 480V | |
| 50VA 600V | |
| 72mH @1A SER, 18mH @2A PAR | |
| 748VCT AC/55V/6.3VAC/5VAC | |
| 750VA PLUG IN ISOLATED | |
| AUDIO 100 VA 365V/40VCT/6.3VCT | |
| AUDIO 50WATT 340V/40VCT/6.3VCT | |
| AUDIO TX 252VA 320V/60V6.3VCT | |
| AUDIO TX B-CAST W/ LEADS | |
| AUDIO TX BROADCAST PC MOUNT | |
| AUS/NZ GROUNDED ADAPTOR PLUG | |
| BRACKET ZINC PLATED | |
| CLASS 2 TX 12VA 120V | |
| CLASS 2 TX 20VA 120V | |
| CLASS 2 TX 20VA 240V | |
| CLASS 2 TX 40VA 120V | |
| CLASS 2 TX 40VA 208/240V | |
| CLASS 2 TX 40VA 240V | |
| CLASS 2 TX 40VA 347V | |
| CLASS 2 TX 5VA 120V | |
| CLASS 2 TX 75VA 120V | |
| CLASS 2 TX 75VA 240V | |
| CLASS 2 TX PLUG-IN 40VA 120V | |
| CT | |
| Current Transfromer | |
| EUROPEAN GROUNDED ADAPTOR PLUG | |
| ISOLATION 117/234V IN/OUT250VA | |
| ISOLATION 117/234V IN/OUT350VA | |
| ISOLATION 117/234V IN/OUT450VA | |
| MEDICAL LINE ISOLATION, 1000VA | |
| MEDICAL LINE ISOLATION, 1800VA | |
| MEDICAL LINE ISOLATION, 500VA | |
| MODULATION TRANS | |
| MULTI TAP PRI 52 VA , 50/60 HZ | |
| MULTI TAP PRI, 41VA ,50/60HZ | |
| MULTI TAP PRI, 50/60HZ, 119VA | |
| MULTI TAP PRI, 50/60HZ, 121VA | |
| MULTI TAP PRI, 50/60HZ, 125VA | |
| MULTI TAP PRI, 50/60HZ, 134VA | |
| MULTI TAP PRI, 50/60HZ, 142VA | |
| MULTI TAP PRI, 50/60HZ, 150VA | |
| MULTI TAP PRI, 50/60HZ, 180VA | |
| MULTI TAP PRI, 50/60HZ, 187VA | |
| MULTI TAP PRI, 50/60HZ, 188VA | |
| MULTI TAP PRI, 50/60HZ, 198VA | |
| MULTI TAP PRI, 50/60HZ, 229VA | |
| MULTI TAP PRI, 50/60HZ, 237VA | |
| MULTI TAP PRI, 50/60HZ, 243VA | |
| MULTI TAP PRI, 50/60HZ, 280VA | |
| MULTI TAP PRI, 50/60HZ, 342VA | |
| MULTI TAP PRI, 50/60HZ, 369VA | |
| MULTI TAP PRI, 50/60HZ, 386VA | |
| MULTI TAP PRI, 50/60HZ, 39VA | |
| MULTI TAP PRI, 50/60HZ, 403VA | |
| MULTI TAP PRI, 50/60HZ, 40VA | |
| MULTI TAP PRI, 50/60HZ, 436VA | |
| MULTI TAP PRI, 50/60HZ, 44VA | |
| MULTI TAP PRI, 50/60HZ, 45VA | |
| MULTI TAP PRI, 50/60HZ, 465VA | |
| MULTI TAP PRI, 50/60HZ, 50VA | |
| MULTI TAP PRI, 50/60HZ, 522VA | |
| MULTI TAP PRI, 50/60HZ, 55VA | |
| MULTI TAP PRI, 50/60HZ, 714VA | |
| MULTI TAP PRI, 50/60HZ, 940 VA | |
| MULTI TAP PRI, 50/60HZ, 98VA | |
| MULTI TAP PRI, 750VCT SEC. | |
| MULTI-TAP PRI, 101 VA,50/60 HZ | |
| MULTI-TAP PRI, 119VA,50/60HZ | |
| MULTI-TAP PRI, 127VA, 50/60HZ | |
| MULTI-TAP PRI, 136VA, 50/60 HZ | |
| MULTI-TAP PRI, 157 VA, 50/60HZ | |
| MULTI-TAP PRI, 159VA, 50/60HZ | |
| MULTI-TAP PRI, 191VA, 50/60HZ | |
| MULTI-TAP PRI, 283VA,50/60 HZ | |
| MULTI-TAP PRI, 32VA, 50/60 HZ | |
| MULTI-TAP PRI, 59VA, 50/60 HZ | |
| MULTI-TAP PRI, 63VA, 50/60 HZ | |
| MULTI-TAP PRI, 66VA, 50/60 HZ | |
| MULTI-TAP PRI, 75VA, 50/60 HZ | |
| MULTI-TAP PRI, 76 VA, 50/60 HZ | |
| MULTI-TAP PRI, 76VA, 50/60 HZ | |
| MULTI-TAP PRI, 86VA, 50/60 HZ | |
| MULTI-TAP PRI, 90VA, 50/60 HZ | |
| MULTI-TAP PRI,141 VA, 50/60 HZ | |
| MULTI-TAP PRI,171VA, 50/60 HZ | |
| NA 120V GROUNDED ADAPTOR PLUG | |
| PLATE 115/230V 50/60Hz | |
| PLATE 117/234V 50/60Hz | |
| PLATE AND FILAMENT TX | |
| POWR015 | |
| PT | |
| PULSE TRANSFORMER | |
| PWR | |
| REPLACED WITH 807A W/ LEADS | |
| TOR CT RATIO 1000:5 | |
| TOR CT RATIO 100:5 | |
| TOR CT RATIO 1200:5 | |
| TOR CT RATIO 150:5 | |
| TOR CT RATIO 200:5 | |
| TOR CT RATIO 250:5 | |
| TOR CT RATIO 300:5 | |
| TOR CT RATIO 400:5 | |
| TOR CT RATIO 500:5 | |
| TOR CT RATIO 50:5 | |
| TOR CT RATIO 600:5 | |
| TOR CT RATIO 60:5 | |
| TOR CT RATIO 75:5 | |
| TOR CT RATIO 800:5 | |
| TRANSFORMER | |
| Transformers | |
| TX 115/230V 12VA 50/60HZ | |
| TX 115/230V 24VA 50/60HZ | |
| TX 115/230V 2VA 50/60HZ | |
| TX 115/230V 48VA 50/60HZ | |
| TX 115/230V 6VA 50/60HZ | |
| UK GROUNDED ADAPTOR PLUG | |
| VOLTAGE TRANS 100VA 240 | |
| VOLTAGE TRANSFORMER 100VA 480 | |
| VOLTAGE TRANSFORMER 100VA | |
| VOX TONY BRUNO TB35C2 |
| << Prev |