TOSHIBA SEMICONDUCTOR & STORAGE PRODUCTS
TLP718F(F) -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Toshiba Semiconductor & Storage Products
Isolators - Optoisolators - Logic Output Optoisolators
TLP718F(F)
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
TLP718F(F)
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
TLP718F(F) |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.268\", 6.80mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
12-BSOP (0.295\", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details