VISHAY INTERTECHNOLOGY, INC.
VO3022 -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VO3022
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VO3022
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
VO3022 |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details