Vishay Intertechnology, Inc. Optoisolator IC VOM453T

Description
(PRICE/TC) OPTOCOUPLER, SOP-5, 1MB; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; FORWARD CURRENT IF MAX:25MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/TC) OPTOCOUPLER, SOP-5, 1MB; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; FORWARD CURRENT IF MAX:25MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 21282313 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
21282313
Optoisolator IC 21282313
(PRICE/TC) OPTOCOUPLER, SOP-5, 1MB; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; FORWARD CURRENT IF MAX:25MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, SOP-5, 1MB; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; FORWARD CURRENT IF MAX:25MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VOM453T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VOM453T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOM453T
OPTOISOLATOR 3.75KV TRANS 5-SOP

OPTOISOLATOR 3.75KV TRANS 5-SOP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VOM453T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
VOM453T
Transistor, Photovoltaic Output Optoisolators VOM453T
OPTOISOLATOR 3.75KV TRANS 5-SOP

OPTOISOLATOR 3.75KV TRANS 5-SOP

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 21282313 VOM453T VOM453T
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Isolator Package 6-SOIC (0.173\", 4.40mm Width), 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details