VISHAY INTERTECHNOLOGY, INC.
VO617A-3X018T -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VO617A-3X018T
Description
OPTOISOLATOR/OPTOCOU
PLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISOLATOR/OPTOCOU
PLER
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VO617A-3X018T
OPTOISOLATOR/OPTOCOU
PLER
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
VO617A-3X018T |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-SMD, Gull Wing
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-SOIC (0.268\", 6.81mm Width)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details