VISHAY INTERTECHNOLOGY, INC.
VO2631-X016 -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Logic Output Optoisolators
VO2631-X016
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
VO2631-X016
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
VO2631-X016 |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
8-DIP (0.400\", 10.16mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Package
20-CLCC
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details