NTE ELECTRONICS, INC.
NTE3048 -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
NTE Electronics, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
NTE3048
Description
OPTOISOLATOR/TRIAC
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISOLATOR/TRIAC
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
NTE3048
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
NTE3048 |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
0.895mm(L), .880mm(W), .880mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details