ONSEMI
MOCD207D2M -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
onsemi
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOCD207D2M
Description
OPTOCOUPLER PHOTOTRANS
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOCOUPLER PHOTOTRANS
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOCD207D2M
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
MOCD207D2M |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1030 nm (10300 Å)
Isolation
30 dB
Aperture
8 mm (0.3150 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details