TEXAS INSTRUMENTS
MOC3021 -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Texas Instruments
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3021
Description
TRIAC OUTPUT OPTOCOUPLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
TRIAC OUTPUT OPTOCOUPLER
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3021
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
MOC3021 |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
850 nm (8500 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.060mm(L), .980mm(W), .980mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details