TEXAS INSTRUMENTS
OPI8012 -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Texas Instruments
Isolators - Optoisolators - Logic Output Optoisolators
OPI8012
Description
OPTOISO 3.54KV PSH PULL
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISO 3.54KV PSH PULL
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
OPI8012
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
OPI8012 |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Operating Temperature
-30 to 100 C (-22 to 212 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details