ONSEMI
MOC3073M -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
onsemi
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3073M
Description
RAND PHASE TRIAC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
RAND PHASE TRIAC
Datasheet
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3073M
Supplier's Site
Triac, SCR Output Optoisolators
MOC3073M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
MOC3073M |
MOC3073M |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-SOIC (0.173\", 4.40mm Width)
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
2 suppliers