NTE ELECTRONICS, INC.
NTE3083 -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
NTE Electronics, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
NTE3083
Description
OPTOISOLATOR/TRANS
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISOLATOR/TRANS
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
NTE3083
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
NTE3083 |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
850 nm (8500 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details