TEXAS INSTRUMENTS
OCI934 -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Texas Instruments
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OCI934
Description
OPTOCOUPLERS/ISOLATO
RS
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOCOUPLERS/ISOLATO
RS
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OCI934
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
OCI934 |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Package
12-BSOP (0.295\", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details