ISOCOM, INC.
MOC8102X -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC8102X
Description
OPTOISO 5.3KV TRANS 6DIP
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
OPTOISO 5.3KV TRANS 6DIP
Datasheet
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC8102X
Supplier's Site
Transistor, Photovoltaic Output Optoisolators
MOC8102X
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
MOC8102X |
MOC8102X |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Package
16-DIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers