The Watts Stainless Steel Reduced Pressure Detector Assembly, part number 0206669, is designed to protect drinking water supplies from hazardous cross-connections in non-potable applications such as irrigation and fire protection systems. This assembly features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel with groove fittings for easy installation and adjustment. The assembly includes two independent Link Check modules, a differential pressure relief valve, two shutoff valves, and test cocks. It operates effectively within a temperature range of 33°F to 110°F (5°C to 43°C) and has a maximum working pressure of 175 psi (12.06 bar). The product is equipped with reversible elastomer check discs that ensure drip-tight closure against backflow, making it suitable for monitoring unauthorized water use. It is important to note that this product is not legal for use in plumbing systems providing water for human consumption in the United States. Engineers should consult local water authorities and plumbing codes before installation.
Series M500, M500N, M500Z Reduced Pressure Detector Assemblies to prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The M500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0206669 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |