The Stainless Steel Reduced Pressure Detector Assembly, part number 0191129, is designed to protect drinking water supplies from hazardous cross-connections in non-potable applications such as irrigation and fire protection systems. It features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel with groove fittings for easy installation. The assembly includes two independent Link Check modules, a differential pressure relief valve, and two shutoff valves, ensuring reliable operation and serviceability. It operates within a temperature range of 33°F to 110°F and has a maximum working pressure of 175 psi. This product is not suitable for use in systems providing water for human consumption. Engineers should consult local plumbing codes and water authorities before installation.
Series M500, M500N, M500Z Reduced Pressure Detector Assemblies to prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The M500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0191129 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |