The Watts Stainless Steel Reduced Pressure Detector Assembly, part number 0191314, is designed to protect drinking water supplies from hazardous cross-connections in non-potable applications, such as irrigation and fire protection systems. This assembly features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel for durability. It includes two independent Link Check modules, a differential pressure relief valve, and drip-tight shutoff valves, ensuring reliable operation and ease of serviceability. The assembly operates within a temperature range of 33°F to 140°F and has a maximum working pressure of 175 psi. It is important to note that this product is not suitable for use in systems providing water for human consumption.
Series C500, C500N, C500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The C500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0191314 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |