The Stainless Steel Reduced Pressure Detector Assembly, part number 0191470, is designed to safeguard drinking water supplies from hazardous cross-connections in non-potable applications such as irrigation and fire protection systems. It features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel for durability. The assembly includes two independent Link Check modules, a differential pressure relief valve, and two drip-tight shutoff valves, ensuring reliable operation and ease of serviceability. This product operates within a temperature range of 33°F to 140°F (0.5°C to 60°C) and has a maximum working pressure of 175 psi (12.1 bar). It is equipped with a metered bypass to detect water leakage or unauthorized usage, making it suitable for monitoring fire sprinkler systems. The assembly is compliant with national plumbing codes and is approved by the Foundation for Cross-Connection Control and Hydraulic Research at USC, excluding certain configurations. It is essential to consult local water authorities for installation requirements, as this product is not intended for use in systems supplying water for human consumption.
Series C500, C500N, C500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The C500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0191470 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |