The Watts Stainless Steel Reduced Pressure Detector Assembly, part number 0206429, is designed to protect drinking water supplies from hazardous cross-connections, particularly in applications such as irrigation and fire protection systems. This assembly features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel for durability. It includes two independent Link Check modules, a differential pressure relief valve, and two shutoff valves, all housed within a single accessible sleeve. The assembly is equipped with a metered bypass to detect unauthorized water use and leakage. It operates effectively within a temperature range of 33°F to 140°F and has a maximum working pressure of 175 psi. The product is compliant with national plumbing codes and is approved by the Foundation for Cross-Connection Control and Hydraulic Research at USC, making it suitable for health-hazard non-potable service applications.
Series C500, C500N, C500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The C500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0206429 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |