The Watts Stainless Steel Reduced Pressure Zone Assembly, part number 0191302, is designed to protect potable water systems from contamination due to backsiphonage and backpressure. This assembly features a compact design that is 70% lighter than traditional models, making it suitable for health hazard applications. It is constructed from 304 (Schedule 40) stainless steel and includes two independent Link Check modules, a differential pressure relief valve, and two drip-tight shutoff valves. The assembly is compliant with lead-free installation requirements, ensuring safety in potable water applications. It operates effectively within a temperature range of 33°F to 140°F (0.5°C to 60°C) and has a maximum working pressure of 175 psi (12.1 bar). The assembly is available in various sizes from 2¬O" to 10" and can be installed in horizontal or "N" pattern configurations.
Series C400, C400N, C400Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of stainless steel body, sleeve and torsion spring check valves. Series C400, C400N, C400Z has a compact design that is 70% lighter than traditional designs, and is ideal for health hazard piping applications for protection against backsiphonage or backpressure. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0191302 |
| Product Name | Stainless Steel Reduced Pressure Zone Assemblies |