The Lead Free Stainless Steel Reduced Pressure Detector Assembly, part number 0425321, is designed to protect potable water systems from contamination due to backflow. It is suitable for health-hazard applications and is commonly used in fire protection systems to monitor unauthorized water usage. The assembly features a compact design, constructed from 304 stainless steel, making it 70% lighter than traditional models. It includes two independent Link Check modules, a differential pressure relief valve, and metered bypass for detecting leaks or theft. The assembly operates within a temperature range of 33°F to 110°F and has a maximum working pressure of 175 psi. The materials used include EPDM, silicone, and lead-free bronze, ensuring compliance with lead-free installation requirements.
Series LFC500, LFC500N, LFC500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFC500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0425321 |
| Product Name | Lead Free* Stainless Steel Reduced Pressure Detector Assemblies |