Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - General Accessories RSLIDE22

Description
Adjustable sliding rail kit for chassis. The perfect DIY solution for allowing equipment to rackmount and slide. Features Heavy duty double rail, ball bearing type equipment slides. Adjustable depth. Sold in pairs. Mounts two (2) pairs of 19" mounting rails. Rack mounting hardware sold separately. Supports up to 16.64" equipment width between the slides. The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray. Up to 145 lbs (65 kg) in weight capacity. Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Zinc plated finish. TAA compliant for GSA Schedule purchases. RoHS Compliant. Accessories Extender Bracket for Sliding Shelves Mounting Hardware
Request a Quote Datasheet
Description
Adjustable sliding rail kit for chassis. The perfect DIY solution for allowing equipment to rackmount and slide. Features Heavy duty double rail, ball bearing type equipment slides. Adjustable depth. Sold in pairs. Mounts two (2) pairs of 19" mounting rails. Rack mounting hardware sold separately. Supports up to 16.64" equipment width between the slides. The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray. Up to 145 lbs (65 kg) in weight capacity. Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Zinc plated finish. TAA compliant for GSA Schedule purchases. RoHS Compliant. Accessories Extender Bracket for Sliding Shelves Mounting Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - General Accessories - RSLIDE22 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - General Accessories
RSLIDE22
Rack Mounting Solutions - Rack Accessories - General Accessories RSLIDE22
Adjustable sliding rail kit for chassis. The perfect DIY solution for allowing equipment to rackmount and slide. Features Heavy duty double rail, ball bearing type equipment slides. Adjustable depth. Sold in pairs. Mounts two (2) pairs of 19" mounting rails. Rack mounting hardware sold separately. Supports up to 16.64" equipment width between the slides. The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray. Up to 145 lbs (65 kg) in weight capacity. Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Zinc plated finish. TAA compliant for GSA Schedule purchases. RoHS Compliant. Accessories Extender Bracket for Sliding Shelves Mounting Hardware

Adjustable sliding rail kit for chassis. The perfect DIY solution for allowing equipment to rackmount and slide.

Features

  • Heavy duty double rail, ball bearing type equipment slides.
  • Adjustable depth.
  • Sold in pairs.
  • Mounts two (2) pairs of 19" mounting rails.
  • Rack mounting hardware sold separately.
  • Supports up to 16.64" equipment width between the slides.
  • The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray.
  • Up to 145 lbs (65 kg) in weight capacity.
    • Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum.
  • Zinc plated finish.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.

Accessories

  • Extender Bracket for Sliding Shelves
  • Mounting Hardware
Supplier's Site
Rack Accessories - HM771-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM771-ND
Rack Accessories HM771-ND
Rack Rails Sliding Mechanism

Rack Rails Sliding Mechanism

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RSLIDE22 HM771-ND
Product Name Rack Mounting Solutions - Rack Accessories - General Accessories Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products