Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers VCMDS70BK1

Description
Features Constructed in 16-Gauge Steel. The formed cable manager's body includes two quick-release doors. Mounts vertically inside Hammond rack cabinets. Available in two rack heights. Designed to work with our C2 Cabinet Series. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions - Frame Compatability Height - Width - Depth - Height - Rack Units VCMDS70BK1 - 70.00 2.69 4.26 70.00 40U C2 28"W Only VCMDS78BK1 - 78.75 2.69 4.26 78.75 45U C2 28"W Only
Request a Quote
Description
Features Constructed in 16-Gauge Steel. The formed cable manager's body includes two quick-release doors. Mounts vertically inside Hammond rack cabinets. Available in two rack heights. Designed to work with our C2 Cabinet Series. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions - Frame Compatability Height - Width - Depth - Height - Rack Units VCMDS70BK1 - 70.00 2.69 4.26 70.00 40U C2 28"W Only VCMDS78BK1 - 78.75 2.69 4.26 78.75 45U C2 28"W Only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - VCMDS70BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
VCMDS70BK1
Rack Mounting Solutions - Rack Accessories - Cable Managers VCMDS70BK1
Features Constructed in 16-Gauge Steel. The formed cable manager's body includes two quick-release doors. Mounts vertically inside Hammond rack cabinets. Available in two rack heights. Designed to work with our C2 Cabinet Series. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions - Frame Compatability Height - Width - Depth - Height - Rack Units VCMDS70BK1 - 70.00 2.69 4.26 70.00 40U C2 28"W Only VCMDS78BK1 - 78.75 2.69 4.26 78.75 45U C2 28"W Only

Features

  • Constructed in 16-Gauge Steel.
  • The formed cable manager's body includes two quick-release doors.
  • Mounts vertically inside Hammond rack cabinets.
  • Available in two rack heights.
  • Designed to work with our C2 Cabinet Series.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Mounting Dimensions - Frame Compatability
Height - Width - Depth - Height - Rack Units
VCMDS70BK1 - 70.00 2.69 4.26 70.00 40U C2 28"W Only
VCMDS78BK1 - 78.75 2.69 4.26 78.75 45U C2 28"W Only

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number VCMDS70BK1
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers
Unlock Full Specs
to access all available technical data

Similar Products