Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers VFMFP6BK

Description
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius. Each manager comes with two openings for cable pass-thru. Includes cable mounting lances for hook and loop cable organization. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below. Use the optional riser base VFMB2BK for easier installation and manager support. We strongly recommend you use our rack bolt-down kit when mounting large cable managers. Optional inner and side panel, spool and cable divider accessories available. Finished in a textured black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cable Spool Cable Channel Divider Vertical Manager Rack Spacer Bracket
Request a Quote Datasheet
Description
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius. Each manager comes with two openings for cable pass-thru. Includes cable mounting lances for hook and loop cable organization. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below. Use the optional riser base VFMB2BK for easier installation and manager support. We strongly recommend you use our rack bolt-down kit when mounting large cable managers. Optional inner and side panel, spool and cable divider accessories available. Finished in a textured black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cable Spool Cable Channel Divider Vertical Manager Rack Spacer Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - VFMFP6BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
VFMFP6BK
Rack Mounting Solutions - Rack Accessories - Cable Managers VFMFP6BK
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius. Each manager comes with two openings for cable pass-thru. Includes cable mounting lances for hook and loop cable organization. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below. Use the optional riser base VFMB2BK for easier installation and manager support. We strongly recommend you use our rack bolt-down kit when mounting large cable managers. Optional inner and side panel, spool and cable divider accessories available. Finished in a textured black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cable Spool Cable Channel Divider Vertical Manager Rack Spacer Bracket

Features

  • Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included.
  • Available in 6”, 8”, 10” or 12” widths.
  • Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius.
  • Each manager comes with two openings for cable pass-thru.
  • Includes cable mounting lances for hook and loop cable organization.
  • Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below.
    • Use the optional riser base VFMB2BK for easier installation and manager support.
    • We strongly recommend you use our rack bolt-down kit when mounting large cable managers.
  • Optional inner and side panel, spool and cable divider accessories available.
  • Finished in a textured black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Cable Spool
  • Cable Channel Divider
  • Vertical Manager Rack Spacer Bracket
Supplier's Site
Rack Accessories - 164-VFMFP6BK-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-VFMFP6BK-ND
Rack Accessories 164-VFMFP6BK-ND
6IN FILLER PANEL FOR VFM

6IN FILLER PANEL FOR VFM

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number VFMFP6BK 164-VFMFP6BK-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1457TEP-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM1256-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3074-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details