Features:
16-gauge steel construction.
Mounts either right or left-hand hinge (door & cabinet are symmetrical).
Compatible with REFK, 1564 and RS Cabinet Series
Includes installed lock and two keys.
Includes mounting hardware.
Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Accessories
Cabinet Door Replacement Lock
Hammond Manufacturing Company Inc.
Done
Request a Quote
Email Supplier
Description
Features:
16-gauge steel construction.
Mounts either right or left-hand hinge (door & cabinet are symmetrical).
Compatible with REFK, 1564 and RS Cabinet Series
Includes installed lock and two keys.
Includes mounting hardware.
Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Accessories
Cabinet Door Replacement Lock
Features:
16-gauge steel construction.
Mounts either right or left-hand hinge (door & cabinet are symmetrical).
Compatible with REFK, 1564 and RS Cabinet Series
Includes installed lock and two keys.
Includes mounting hardware.
Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Accessories
Cabinet Door Replacement Lock
Features:
16-gauge steel construction.
Mounts either right or left-hand hinge (door & cabinet are symmetrical).
Compatible with REFK, 1564 and RS Cabinet Series
Includes installed lock and two keys.
Includes mounting hardware.
Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.