Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Hardware SCREW1224-25

Description
Don't get screwed! Our screw pack features a convenient jar, starting point and factory-installed washer. If you've encountered difficult part numbers, this product is for you. The SCREW series offers packs of rack mounting screws designed for ease of installation. Factory hardened, these screws are strip-resistant and are available in a variety of convenient quantities. Features Available in 10-32, 12-24 and M6 threading. Heat-treated to resist stripping. Self-guiding pilot/dog point. Includes factory-installed nylon washer. Finished in black oxide. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439" Thickness: 0.030"-0.040"
Request a Quote
Description
Don't get screwed! Our screw pack features a convenient jar, starting point and factory-installed washer. If you've encountered difficult part numbers, this product is for you. The SCREW series offers packs of rack mounting screws designed for ease of installation. Factory hardened, these screws are strip-resistant and are available in a variety of convenient quantities. Features Available in 10-32, 12-24 and M6 threading. Heat-treated to resist stripping. Self-guiding pilot/dog point. Includes factory-installed nylon washer. Finished in black oxide. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439" Thickness: 0.030"-0.040"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Hardware - SCREW1224-25 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Hardware
SCREW1224-25
Rack Mounting Solutions - Rack Accessories - Mounting Hardware SCREW1224-25
Don't get screwed! Our screw pack features a convenient jar, starting point and factory-installed washer. If you've encountered difficult part numbers, this product is for you. The SCREW series offers packs of rack mounting screws designed for ease of installation. Factory hardened, these screws are strip-resistant and are available in a variety of convenient quantities. Features Available in 10-32, 12-24 and M6 threading. Heat-treated to resist stripping. Self-guiding pilot/dog point. Includes factory-installed nylon washer. Finished in black oxide. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439" Thickness: 0.030"-0.040"

Don't get screwed! Our screw pack features a convenient jar, starting point and factory-installed washer. If you've encountered difficult part numbers, this product is for you. The SCREW series offers packs of rack mounting screws designed for ease of installation. Factory hardened, these screws are strip-resistant and are available in a variety of convenient quantities.

Features

  • Available in 10-32, 12-24 and M6 threading.
  • Heat-treated to resist stripping.
  • Self-guiding pilot/dog point.
  • Includes factory-installed nylon washer.
  • Finished in black oxide.

Specifications

  • Quadrex truss oval head screw.
    • ø 0.186 Diameter.
    • 0.75" Length.
    • Machine screw with full dog point.
    • UNF-2A Threaded.
    • Heat-treated low-carbon steel to ANSI B18.6.3 standard.
  • Captive flat washer constructed of black Nylon 6/6.
    • Outside Diameter: 0.429"-0.439"
    • Thickness: 0.030"-0.040"
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number SCREW1224-25
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2808-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - 1427LKN4-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Accessories - 164-1402-10H-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details