Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers VFMAP12WH

Description
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius. Each manager comes with two openings for cable pass-thru. Includes cable mounting lances for hook and loop cable organization. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below. Use the optional riser base VFMB2BK for easier installation and manager support. We strongly recommend you use our rack bolt-down kit when mounting large cable managers. Optional inner and side panel, spool and cable divider accessories available. Finished in a textured black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cable Spool Cable Channel Divider Vertical Manager Rack Spacer Bracket
Request a Quote Datasheet
Description
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius. Each manager comes with two openings for cable pass-thru. Includes cable mounting lances for hook and loop cable organization. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below. Use the optional riser base VFMB2BK for easier installation and manager support. We strongly recommend you use our rack bolt-down kit when mounting large cable managers. Optional inner and side panel, spool and cable divider accessories available. Finished in a textured black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cable Spool Cable Channel Divider Vertical Manager Rack Spacer Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - VFMAP12WH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
VFMAP12WH
Rack Mounting Solutions - Rack Accessories - Cable Managers VFMAP12WH
Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius. Each manager comes with two openings for cable pass-thru. Includes cable mounting lances for hook and loop cable organization. Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below. Use the optional riser base VFMB2BK for easier installation and manager support. We strongly recommend you use our rack bolt-down kit when mounting large cable managers. Optional inner and side panel, spool and cable divider accessories available. Finished in a textured black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cable Spool Cable Channel Divider Vertical Manager Rack Spacer Bracket

Features

  • Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included.
  • Available in 6”, 8”, 10” or 12” widths.
  • Metal finger features sturdy T-shape steel fingers are spaced at 2RU and provide support for high-density cable bundles and heavy gauge cables. Includes clip-on plastic finger guards (shipped loose) for cable 1.25” bend radius.
  • Each manager comes with two openings for cable pass-thru.
  • Includes cable mounting lances for hook and loop cable organization.
  • Compatible with Hammond DNRRHDW, DC4R, DRZ4, RB-2P and RB-2PA Series of open frame racks. See compatibility chart below.
    • Use the optional riser base VFMB2BK for easier installation and manager support.
    • We strongly recommend you use our rack bolt-down kit when mounting large cable managers.
  • Optional inner and side panel, spool and cable divider accessories available.
  • Finished in a textured black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Cable Spool
  • Cable Channel Divider
  • Vertical Manager Rack Spacer Bracket
Supplier's Site
Rack Accessories - 164-VFMAP12WH-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-VFMAP12WH-ND
Rack Accessories 164-VFMAP12WH-ND
12IN ACCESSORY PANEL FOR VFM

12IN ACCESSORY PANEL FOR VFM

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
VFMAP12WH
Enclosures Accessories and Hardware VFMAP12WH
12IN ACCESSORY PANEL FOR VFM

12IN ACCESSORY PANEL FOR VFM

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number VFMAP12WH 164-VFMAP12WH-ND VFMAP12WH
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories Enclosures Accessories and Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3173-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455UBTRD-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2684-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details