Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Archive SCF1U

Description
Features Constructed of 16-gauge steel. Prevents tampering with tough 1” deep cover. Perforation allows the view of equipment settings. Includes installed CGG protective grommet strip. Designed for easy installation over existing equipment. Fits standard EIA-compliant rails. Allows 29% airflow through the panel. Finished in smooth RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Rack - Overall Dimensions Units - Height - Width - Depth SCF1U - 1U 1.72 19.00 1.06 SCF2U - 2U 3.47 19.00 1.06 SCF3U - 3U 5.22 19.00 1.06
Request a Quote
Description
Features Constructed of 16-gauge steel. Prevents tampering with tough 1” deep cover. Perforation allows the view of equipment settings. Includes installed CGG protective grommet strip. Designed for easy installation over existing equipment. Fits standard EIA-compliant rails. Allows 29% airflow through the panel. Finished in smooth RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Rack - Overall Dimensions Units - Height - Width - Depth SCF1U - 1U 1.72 19.00 1.06 SCF2U - 2U 3.47 19.00 1.06 SCF3U - 3U 5.22 19.00 1.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Archive - SCF1U - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Archive
SCF1U
Rack Mounting Solutions - Rack Accessories - Archive SCF1U
Features Constructed of 16-gauge steel. Prevents tampering with tough 1” deep cover. Perforation allows the view of equipment settings. Includes installed CGG protective grommet strip. Designed for easy installation over existing equipment. Fits standard EIA-compliant rails. Allows 29% airflow through the panel. Finished in smooth RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Rack - Overall Dimensions Units - Height - Width - Depth SCF1U - 1U 1.72 19.00 1.06 SCF2U - 2U 3.47 19.00 1.06 SCF3U - 3U 5.22 19.00 1.06

Features

  • Constructed of 16-gauge steel.
  • Prevents tampering with tough 1” deep cover.
  • Perforation allows the view of equipment settings.
  • Includes installed CGG protective grommet strip.
  • Designed for easy installation over existing equipment.
    • Fits standard EIA-compliant rails.
  • Allows 29% airflow through the panel.
  • Finished in smooth RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Rack - Overall Dimensions
Units - Height - Width - Depth
SCF1U - 1U 1.72 19.00 1.06
SCF2U - 2U 3.47 19.00 1.06
SCF3U - 3U 5.22 19.00 1.06

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number SCF1U
Product Name Rack Mounting Solutions - Rack Accessories - Archive
Unlock Full Specs
to access all available technical data

Similar Products