Features
Constructed of heavy-duty 14 gauge steel.
Attaches to the side of both pairs of rack combination rails.
No obstruction to front panel space or equipment.
Requires no front rail mounting or front rack space.
Vented to provide a sturdy shelf without obstructing upward heat movement.
The rear lip is folded up for extra strength & acts as a rear equipment retainer.
The rear lip is covered with a rubber channel to avoid equipment scratching and cable chafing.
Sides folded up for easy hardware installation from above.
Sides are slotted for easy adjustment with most rail depth locations.
Rugged textured RAL9005 black powder paint finish.
Tested to nearly double the suggested load rating of 170 lbs (77 kg).
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Please note that to mount this product you need to have two (2) pairs of combination rails within your cabinet. This product does NOT mount to the front and back of the rails like traditional rack mounting shelves.
If used with our CPR square hole rails you will need to order CPRSA rail adaptor for each shelf ordered.
Accessories
Fixed Shelf Rail Adapter
Hook and Loop Roll
Square Hole Mounting Rail Adaptor
Features
- Constructed of heavy-duty 14 gauge steel.
- Attaches to the side of both pairs of rack combination rails.
- No obstruction to front panel space or equipment.
- Requires no front rail mounting or front rack space.
- Vented to provide a sturdy shelf without obstructing upward heat movement.
- The rear lip is folded up for extra strength & acts as a rear equipment retainer.
- The rear lip is covered with a rubber channel to avoid equipment scratching and cable chafing.
- Sides folded up for easy hardware installation from above.
- Sides are slotted for easy adjustment with most rail depth locations.
- Rugged textured RAL9005 black powder paint finish.
- Tested to nearly double the suggested load rating of 170 lbs (77 kg).
- TAA-compliant for GSA Schedule purchases.
- RoHS and REACH compliant.
- Manufactured in North America.
Please note that to mount this product you need to have two (2) pairs of combination rails within your cabinet. This product does NOT mount to the front and back of the rails like traditional rack mounting shelves.
If used with our CPR square hole rails you will need to order CPRSA rail adaptor for each shelf ordered.
Accessories
- Fixed Shelf Rail Adapter
- Hook and Loop Roll
- Square Hole Mounting Rail Adaptor