Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet RRHDDOL

Description
Features Heavy duty weight capacity (Set of four (4) casters under dolly plate). Features ball bearing swivel and hard composition wheels. Two of the four casters are locking type. Includes all rack mounting hardware. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Compatibility DNRRHDKB DNRRHDW RB-2P RB-2PA Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Wheel - Dolly - Brakes - Physical Weight - Dolly Height - Width - Depth - Diameter - Capacity - Included - Weight RRHDDOL - 4.13 21.00 24.00 3.00 1,500 lbs (680 kg) Yes on two (2) 35 lb (15.9 kg)
Request a Quote Datasheet
Description
Features Heavy duty weight capacity (Set of four (4) casters under dolly plate). Features ball bearing swivel and hard composition wheels. Two of the four casters are locking type. Includes all rack mounting hardware. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Compatibility DNRRHDKB DNRRHDW RB-2P RB-2PA Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Wheel - Dolly - Brakes - Physical Weight - Dolly Height - Width - Depth - Diameter - Capacity - Included - Weight RRHDDOL - 4.13 21.00 24.00 3.00 1,500 lbs (680 kg) Yes on two (2) 35 lb (15.9 kg)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet - RRHDDOL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet
RRHDDOL
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet RRHDDOL
Features Heavy duty weight capacity (Set of four (4) casters under dolly plate). Features ball bearing swivel and hard composition wheels. Two of the four casters are locking type. Includes all rack mounting hardware. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Compatibility DNRRHDKB DNRRHDW RB-2P RB-2PA Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Wheel - Dolly - Brakes - Physical Weight - Dolly Height - Width - Depth - Diameter - Capacity - Included - Weight RRHDDOL - 4.13 21.00 24.00 3.00 1,500 lbs (680 kg) Yes on two (2) 35 lb (15.9 kg)

Features

  • Heavy duty weight capacity (Set of four (4) casters under dolly plate).
  • Features ball bearing swivel and hard composition wheels.
  • Two of the four casters are locking type.
  • Includes all rack mounting hardware.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Compatibility

  • DNRRHDKB
  • DNRRHDW
  • RB-2P
  • RB-2PA

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Wheel - Dolly - Brakes - Physical
Weight - Dolly
Height - Width - Depth - Diameter - Capacity - Included - Weight
RRHDDOL - 4.13 21.00 24.00 3.00 1,500 lbs (680 kg) Yes on two (2) 35 lb (15.9 kg)

Supplier's Site
Rack Accessories - HM2276-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM2276-ND
Rack Accessories HM2276-ND
Rack Dolly Heavy Duty, Locking 2, Non-Locking 2

Rack Dolly Heavy Duty, Locking 2, Non-Locking 2

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RRHDDOL HM2276-ND
Product Name Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products