Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RSVS1921BK1

Description
Features Constructed of 16 gauge steel. Easily gain access to non-rack mountable equipment in a server cabinet or 4-post rack. Requires two (2) pairs of mounting rails. Can be used as a surface shelf or capacitive tray. Heavy-duty ball-bearing slides included The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray. Up to 130 lbs (59 kg) in weight capacity. Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Rugged textured powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Note: The mounting of this shelf requires 3U of mounting space and is not designed for product mounting directly above or below. Accessories Mounting Hardware Hook and Loop Roll Extender Bracket for Sliding Shelves Chassis Sliding Rack Rail Kit Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features Constructed of 16 gauge steel. Easily gain access to non-rack mountable equipment in a server cabinet or 4-post rack. Requires two (2) pairs of mounting rails. Can be used as a surface shelf or capacitive tray. Heavy-duty ball-bearing slides included The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray. Up to 130 lbs (59 kg) in weight capacity. Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Rugged textured powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Note: The mounting of this shelf requires 3U of mounting space and is not designed for product mounting directly above or below. Accessories Mounting Hardware Hook and Loop Roll Extender Bracket for Sliding Shelves Chassis Sliding Rack Rail Kit Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RSVS1921BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RSVS1921BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves RSVS1921BK1
Features Constructed of 16 gauge steel. Easily gain access to non-rack mountable equipment in a server cabinet or 4-post rack. Requires two (2) pairs of mounting rails. Can be used as a surface shelf or capacitive tray. Heavy-duty ball-bearing slides included The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray. Up to 130 lbs (59 kg) in weight capacity. Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Rugged textured powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Note: The mounting of this shelf requires 3U of mounting space and is not designed for product mounting directly above or below. Accessories Mounting Hardware Hook and Loop Roll Extender Bracket for Sliding Shelves Chassis Sliding Rack Rail Kit Rack Equipment Installation Tool

Features

  • Constructed of 16 gauge steel.
  • Easily gain access to non-rack mountable equipment in a server cabinet or 4-post rack.
  • Requires two (2) pairs of mounting rails.
  • Can be used as a surface shelf or capacitive tray.
  • Heavy-duty ball-bearing slides included
  • The slides feature a stopping mechanism, preventing the shelf from accidentally falling out of the slide tray.
  • Up to 130 lbs (59 kg) in weight capacity.
    • Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum.
  • Rugged textured powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Note: The mounting of this shelf requires 3U of mounting space and is not designed for product mounting directly above or below.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll
  • Extender Bracket for Sliding Shelves
  • Chassis Sliding Rack Rail Kit
  • Rack Equipment Installation Tool
Supplier's Site
Rack Components - HM1609-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM1609-ND
Rack Components HM1609-ND
"Metal, Steel Shelf, Sliding 21.000"" L x 16.640"" W x 1.500"" H (533.40mm x 422.66mm x 38.10mm) Black"

"Metal, Steel Shelf, Sliding 21.000"" L x 16.640"" W x 1.500"" H (533.40mm x 422.66mm x 38.10mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RSVS1921BK1 HM1609-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2675-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2963-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3014-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details